BCM54296B0KQLEG -- INTERFACE - CONTROLLERS
Broadcom Inc.
Interface - Controllers
BCM54296B0KQLEG
Description
GIGABIT ETHERNET PHY
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
GIGABIT ETHERNET PHY
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
IC Interfaces |
|
Product Number
|
BCM54296B0KQLEG |
BCM54296B0KQLEG |
BCM54296B0KQLEG |
|
Product Name
|
Interface - Controllers |
Controllers |
Integrated Circuits (ICs) - Interface - Controllers |
|
Device Type
|
Sensor Interface; CardBus Controller
|
CardBus Controller
|
Sensor Interface; CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 3V
Operating Temperature
-20 C (-4 F)
Pins
18 #
View Details
Device Type
Sensor Interface
Operating Temperature
-25 to 40 C (-13 to 104 F)
View Details
Supply Voltage
Other; 1.65V ~ 5.5V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SC-70; 5-TSSOP, SC-70-5, SOT-353
View Details
2 suppliers
Device Type
Receiver
Supply Voltage
5V
# of Tx
0 #
View Details
2 suppliers