Broadcom Inc. Integrated Circuits (ICs) - Interface - Controllers BCM56229B0KPBG

Description
Win Source Part Number: 1223510-BCM56229B0KP BG Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Tray Standard Package: 168 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: BCM56229 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1223510-BCM56229B0KP BG Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Tray Standard Package: 168 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: BCM56229 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1223510-BCM56229B0KPBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1223510-BCM56229B0KPBG
Integrated Circuits (ICs) - Interface - Controllers 1223510-BCM56229B0KPBG
Win Source Part Number: 1223510-BCM56229B0KP BG Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Tray Standard Package: 168 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: BCM56229 Product Status: Obsolete

Win Source Part Number: 1223510-BCM56229B0KPBG
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: *
Package: Tray
Standard Package: 168
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Broadcom Limited
Base Product Number: BCM56229
Product Status: Obsolete

Buy Now
Controllers - BCM56229B0KPBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM56229B0KPBG
Controllers BCM56229B0KPBG
Interface

Interface

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM56229B0KPBG
Integrated Circuits (ICs) - Interface - Controllers BCM56229B0KPBG
8GE + 4 1G/2.5G L2+ SWITCH

8GE + 4 1G/2.5G L2+ SWITCH

Supplier's Site
Interface - Controllers - BCM56229B0KPBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM56229B0KPBG
Interface - Controllers BCM56229B0KPBG
8GE + 4 1G/2.5G L2+ SWITCH

8GE + 4 1G/2.5G L2+ SWITCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1223510-BCM56229B0KPBG BCM56229B0KPBG BCM56229B0KPBG BCM56229B0KPBG
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923298P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221305MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Low-power inverter - 74AUP1G04GS,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Interface Transceiver IC - 702-SI3018-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers