BCM6368USQ01 -- INTERFACE - CONTROLLERS
Broadcom Inc.
Interface - Controllers
BCM6368USQ01
Description
6368U VDSL IAD W/ WIFI
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
6368U VDSL IAD W/ WIFI
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Interface - Controllers
BCM6368USQ01
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
IC Interfaces |
|
Product Number
|
BCM6368USQ01 |
BCM6368USQ01 |
BCM6368USQ01 |
|
Product Name
|
Interface - Controllers |
Integrated Circuits (ICs) - Interface - Controllers |
Controllers |
|
Device Type
|
Sensor Interface; CardBus Controller
|
Sensor Interface; CardBus Controller
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Laser Driver
Features
RoHS
Data Rate
1.00E8 kbps
View Details
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Device Type
Transceiver
Supply Voltage
Other; 3V ~ 3.6V
Package Type
Tape & Reel (TR)
View Details
4 suppliers