Broadcom Inc. Interface - Interface - Controllers - BCM56852A2KFSBLG BCM56852A2KFSBLG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 863787-BCM56852A2KFS BLG Series: * Features: Interface Package: Tray Family Name: BCM56852 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 863787-BCM56852A2KFS BLG Series: * Features: Interface Package: Tray Family Name: BCM56852 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM56852A2KFSBLG - 863787-BCM56852A2KFSBLG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM56852A2KFSBLG
863787-BCM56852A2KFSBLG
Interface - Interface - Controllers - BCM56852A2KFSBLG 863787-BCM56852A2KFSBLG
Manufacturer: Broadcom Limited Win Source Part Number: 863787-BCM56852A2KFS BLG Series: * Features: Interface Package: Tray Family Name: BCM56852 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 863787-BCM56852A2KFSBLG
Series: *
Features: Interface
Package: Tray
Family Name: BCM56852
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Controllers - BCM56852A2KFSBLG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM56852A2KFSBLG
Controllers BCM56852A2KFSBLG
Interface

Interface

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM56852A2KFSBLG
Integrated Circuits (ICs) - Interface - Controllers BCM56852A2KFSBLG
10G MULTI LAYER SWITCH

10G MULTI LAYER SWITCH

Supplier's Site
Interface - Controllers - BCM56852A2KFSBLG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM56852A2KFSBLG
Interface - Controllers BCM56852A2KFSBLG
10G MULTI LAYER SWITCH

10G MULTI LAYER SWITCH

Supplier's Site Datasheet
Controllers BCM56852A2KFSBLG
10G MULTI LAYER SWITCH

10G MULTI LAYER SWITCH

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 863787-BCM56852A2KFSBLG BCM56852A2KFSBLG BCM56852A2KFSBLG BCM56852A2KFSBLG BCM56852A2KFSBLG
Product Name Interface - Interface - Controllers - BCM56852A2KFSBLG Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4239SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-578 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details