Broadcom Inc. Interface - Interface - Controllers - BCM56504B2IEB BCM56504B2IEB

Description
Manufacturer: Broadcom Limited Win Source Part Number: 913007-BCM56504B2IEB Series: * Features: Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 913007-BCM56504B2IEB Series: * Features: Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM56504B2IEB - 913007-BCM56504B2IEB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM56504B2IEB
913007-BCM56504B2IEB
Interface - Interface - Controllers - BCM56504B2IEB 913007-BCM56504B2IEB
Manufacturer: Broadcom Limited Win Source Part Number: 913007-BCM56504B2IEB Series: * Features: Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 913007-BCM56504B2IEB
Series: *
Features: Interface
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Controllers - BCM56504B2IEB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM56504B2IEB
Controllers BCM56504B2IEB
Interface

Interface

Buy Now
Interface - Controllers - BCM56504B2IEB - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM56504B2IEB
Interface - Controllers BCM56504B2IEB
24-PORT GIGABIT ETHERNET MULTI

24-PORT GIGABIT ETHERNET MULTI

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM56504B2IEB
Integrated Circuits (ICs) - Interface - Controllers BCM56504B2IEB
24-PORT GIGABIT ETHERNET MULTI

24-PORT GIGABIT ETHERNET MULTI

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 913007-BCM56504B2IEB BCM56504B2IEB BCM56504B2IEB BCM56504B2IEB
Product Name Interface - Interface - Controllers - BCM56504B2IEB Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface - CODECs - AD1839AS-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details