Broadcom Inc. Interface - Interface - Controllers - BCM56860A1KFSBG BCM56860A1KFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 845753-BCM56860A1KFS BG Series: * Features: Interface Package: Tray Family Name: BCM56860 Categories: Integrated Circuits (ICs) ECCN: 5A991C1 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 70 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 516-3856, BCM56860A1KFSBG-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 845753-BCM56860A1KFS BG Series: * Features: Interface Package: Tray Family Name: BCM56860 Categories: Integrated Circuits (ICs) ECCN: 5A991C1 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 70 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 516-3856, BCM56860A1KFSBG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM56860A1KFSBG - 845753-BCM56860A1KFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM56860A1KFSBG
845753-BCM56860A1KFSBG
Interface - Interface - Controllers - BCM56860A1KFSBG 845753-BCM56860A1KFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 845753-BCM56860A1KFS BG Series: * Features: Interface Package: Tray Family Name: BCM56860 Categories: Integrated Circuits (ICs) ECCN: 5A991C1 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 70 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 516-3856, BCM56860A1KFSBG-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 845753-BCM56860A1KFSBG
Series: *
Features: Interface
Package: Tray
Family Name: BCM56860
Categories: Integrated Circuits (ICs)
ECCN: 5A991C1
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 70
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 516-3856, BCM56860A1KFSBG-ND

Buy Now
Controllers - BCM56860A1KFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM56860A1KFSBG
Controllers BCM56860A1KFSBG
Interface

Interface

Buy Now
Controllers BCM56860A1KFSBG
10GBE/40GBE/100GBE MULTILAYER

10GBE/40GBE/100GBE MULTILAYER

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM56860A1KFSBG
Integrated Circuits (ICs) - Interface - Controllers BCM56860A1KFSBG
10GBE/40GBE/100GBE MULTILAYER

10GBE/40GBE/100GBE MULTILAYER

Supplier's Site
Interface - Controllers - BCM56860A1KFSBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM56860A1KFSBG
Interface - Controllers BCM56860A1KFSBG
10GBE/40GBE/100GBE MULTILAYER

10GBE/40GBE/100GBE MULTILAYER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 845753-BCM56860A1KFSBG BCM56860A1KFSBG BCM56860A1KFSBG BCM56860A1KFSBG BCM56860A1KFSBG
Product Name Interface - Interface - Controllers - BCM56860A1KFSBG Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Interface module - 289-404 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4316DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SSOP (0.209\", 5.30mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BEE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details