Broadcom Inc. Interface - Interface - Controllers - BCM56315A0KFEBG BCM56315A0KFEBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 863766-BCM56315A0KFE BG Series: * Features: Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 5A991C Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: Q11603655, Q12202543
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 863766-BCM56315A0KFE BG Series: * Features: Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 5A991C Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: Q11603655, Q12202543
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM56315A0KFEBG - 863766-BCM56315A0KFEBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM56315A0KFEBG
863766-BCM56315A0KFEBG
Interface - Interface - Controllers - BCM56315A0KFEBG 863766-BCM56315A0KFEBG
Manufacturer: Broadcom Limited Win Source Part Number: 863766-BCM56315A0KFE BG Series: * Features: Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 5A991C Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: Q11603655, Q12202543

Manufacturer: Broadcom Limited
Win Source Part Number: 863766-BCM56315A0KFEBG
Series: *
Features: Interface
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: 5A991C
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: Q11603655, Q12202543

Buy Now
Controllers - BCM56315A0KFEBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM56315A0KFEBG
Controllers BCM56315A0KFEBG
Interface

Interface

Buy Now
Interface - Controllers - BCM56315A0KFEBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM56315A0KFEBG
Interface - Controllers BCM56315A0KFEBG
24 PORT GIGABIT ETHERNET L2 SWIT

24 PORT GIGABIT ETHERNET L2 SWIT

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM56315A0KFEBG
Integrated Circuits (ICs) - Interface - Controllers BCM56315A0KFEBG
24 PORT GIGABIT ETHERNET L2 SWIT

24 PORT GIGABIT ETHERNET L2 SWIT

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 863766-BCM56315A0KFEBG BCM56315A0KFEBG BCM56315A0KFEBG BCM56315A0KFEBG
Product Name Interface - Interface - Controllers - BCM56315A0KFEBG Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Multiprotocol Transceivers - 1901092P - RS Components, Ltd.
Specs
Technology Microwire™
Device Type Transceiver; UART
Features RoHS
View Details
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501MEA - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
 - PUSB3F99X - Rochester Electronics
Nexperia B.V.
Specs
Technology USB
Device Type Sensor Interface
Features RoHS
View Details
Interface Transceiver IC - 702-SI3202-G-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers