Manufacturer: Broadcom Limited
Win Source Part Number: 863793-BCM57785XB0KM
Series: *
Features: Interface
Package: Tray
Family Name: BCM57785
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
GIGABIT-ETHERNET CONTROLLER WI
GIGABIT-ETHERNET CONTROLLER WI
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 863793-BCM57785XB0KMLG | BCM57785XB0KMLG | BCM57785XB0KMLG | BCM57785XB0KMLG |
| Product Name | Interface - Interface - Controllers - BCM57785XB0KMLG | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |