Broadcom Inc. Interface - Interface - Controllers - BCM6818GRKFEBG BCM6818GRKFEBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 808864-BCM6818GRKFEB G Part Status: Last Time Buy Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 808864-BCM6818GRKFEB G Part Status: Last Time Buy Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM6818GRKFEBG - 808864-BCM6818GRKFEBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM6818GRKFEBG
808864-BCM6818GRKFEBG
Interface - Interface - Controllers - BCM6818GRKFEBG 808864-BCM6818GRKFEBG
Manufacturer: Broadcom Limited Win Source Part Number: 808864-BCM6818GRKFEB G Part Status: Last Time Buy Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 808864-BCM6818GRKFEBG
Part Status: Last Time Buy
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM6818GRKFEBG
Integrated Circuits (ICs) - Interface - Controllers BCM6818GRKFEBG
GPON IAD

GPON IAD

Supplier's Site
Interface - Controllers - BCM6818GRKFEBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM6818GRKFEBG
Interface - Controllers BCM6818GRKFEBG
GPON IAD

GPON IAD

Supplier's Site Datasheet
Controllers - BCM6818GRKFEBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM6818GRKFEBG
Controllers BCM6818GRKFEBG
Interface

Interface

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 808864-BCM6818GRKFEBG BCM6818GRKFEBG BCM6818GRKFEBG BCM6818GRKFEBG
Product Name Interface - Interface - Controllers - BCM6818GRKFEBG Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Device Type Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Interface module - 289-621 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Universal Bus Functions - 1727-74ALVCH16601DGGYTR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DBVRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOT-23-6
View Details