Quarktwin Technology Ltd. Datasheets for IC Bus Interfaces and Controllers

IC bus interfaces and bus controllers or bus masters are interfaces between most standard parallel-bus microcontrollers or microprocessors and the serial bus.
IC Bus Interfaces and Controllers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
2 LOOP 2 MULTI INPUT R/S
2 POINTS: V V C RAMP/SOAK
Controller Interface 100-QFP (14x20)
Controller Interface 68-PLCC (25.13x25.13)
E5EN-Q3HMT-500-N AC100240
Ethernet Controller 10 Base-T PHY ISA Interface 132-PQFP (24.13x24.13)
Ethernet Controller 10 Base-T PHY Parallel Interface 160-PQFP (28x28)
Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 32-VQFN (5x5)
Ethernet Controller 10/100 Base-T/TX PHY PCI Interface 144-LQFP (20x20)
Ethernet Controller 10/100 Base-T/TX PHY PCI Interface 160-LBGA (15x15)
Ethernet Controller 1000 Base-X PHY PCI Interface 208-QFP (28x28)
Ethernet Controller IEEE 802.3 Interface 132-PQFP (24.13x24.13)
Ethernet Controller IEEE 802.3, 10 Base-T PHY ISA Interface 160-QFP (28x28)
Ethernet Controller IEEE 802.3, 10 Base-T PHY Serial Interface 100-QFP (14x14)
Ethernet Controller IEEE 802.3, 10 Base-T PHY Serial Interface 84-PLCC (29.31x29.31)
Ethernet Controller IEEE 802.3, 10/100 Base-T/TX PHY PCI Interface 144-LQFP (20x20)
Ethernet Controller Interface 68-PLCC (25.13x25.13)
Ethernet MAC Controller IEEE 802.3, 10/100 Base-T/TX PHY MII, RMII Interface 32-VQFN (5x5)
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Interface 100-PQFP (14x20)
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 48-VQFN (7x7)
Ethernet Physical Layer Controller 10/100/1000 Base-TX PHY Serial Interface 64-HTQFP (10x10)
Interface 100-VFBGA (6x6)
Interface 132-PQFP (24.13x24.13)
Interface 160-QFP (28x28)
Interface 48-DIP
Interface 48-SSOP
Interface 68-PLCC (25.13x25.13)
Interface 81-WLCSP (3.8x3.8)
Interface 81-WLCSP (4x4)
Interface 84-PLCC (29.31x29.31)
Interface
MELA TC THERMOMETER/VOLTAGE
Process Controller 100 ~ 240VAC Panel Mount
Process Controller 24VAC/DC Panel Mount
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 100 ~ 240VAC Panel Mount
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 24VAC/DC Panel Mount
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U, W) 100 ~ 240VAC Panel Mount
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U, W) 24VAC Panel Mount
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U, W) 24VAC/DC Panel Mount
Temperature Controller (RTD) 100 ~ 240VAC Panel Mount, Socketable
Temperature Controller (RTD) 100 ~ 240VAC Panel Mount
Temperature Controller (RTD) 110, 120VAC Panel Mount
Temperature Controller (RTD) 200 ~ 240VAC Panel Mount
Temperature Controller (RTD) 220, 240VAC Panel Mount
Temperature Controller (RTD) 24VAC/DC Panel Mount
Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 100 ~ 240VAC Panel Mount
Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 24VAC/DC Panel Mount
Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) 100 ~ 240VAC Panel Mount
Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) 24VAC/DC Panel Mount
Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U) 100 ~ 240VAC Panel Mount
Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U) 24VAC/DC Panel Mount
Temperature Controller (RTD, Type J, K, L) 100 ~ 240VAC Panel Mount
Temperature Controller (RTD, Type J, K, L) 24VAC/DC Panel Mount
Temperature Controller (RTD, Type J, K, L, N, R, T, U) 100 ~ 240VAC Panel Mount
Temperature Controller (RTD, Type J, K, L, N, R, T, U) 24VAC/DC Panel Mount
Temperature Controller (Thermistor, NTC) 100 ~ 120VAC Panel Mount
Temperature Controller (Thermistor, NTC) 100 ~ 240VAC Panel Mount
Temperature Controller (Type J) 100 ~ 120VAC Panel Mount
Temperature Controller (Type J) 100 ~ 240VAC Panel Mount, Socketable
Temperature Controller (Type J) 100 ~ 240VAC Panel Mount
Temperature Controller (Type J) 200 ~ 240VAC Panel Mount
Temperature Controller (Type J, K) 24VDC Panel Mount
Temperature Controller (Type J, K, L) 100 ~ 240VAC Panel Mount
Temperature Controller (Type J, K, L) 24VAC/DC Panel Mount
Temperature Controller (Type J, K, R, S, T) 100 ~ 240VAC Panel Mount
Temperature Controller (Type J, K, R, S, T) 24VAC/DC Panel Mount
Temperature Controller (Type K) 100 ~ 120VAC Panel Mount
Temperature Controller (Type K) 100 ~ 240VAC Panel Mount, Socketable
Temperature Controller (Type K) 100 ~ 240VAC Panel Mount
Temperature Controller (Type K) 200 ~ 240VAC Panel Mount
USB Controller I²C Interface 24-QFN (4x4)
USB Controller Interface 121-FBGA (10x10)
USB Controller USB 2.0 I²C Interface 121-FBGA (10x10)
USB Controller USB 2.0 USB Interface 131-WLCSP (5.1x4.7)
USB Controller USB 2.0 USB Interface
USB Controller USB 3.0 I²C, SPI, UART Interface 24-QFN (4x4)
USB Controller USB 3.0 I²C, SPI, UART Interface 40-QFN (6x6)
USB Controller USB 3.0 I²C, SPI, UART Interface 96-BGA (6x6)
USB Controller USB 3.0 I²C, SPI, UART, USB Interface 32-QFN (5x5)
USB Controller USB 3.0 I²C, SPI, UART, USB Interface 40-QFN (6x6)
USB Hub Controller USB 3.1 I²C, USB Interface 121-FBGA (10x10)
USB, Memory Card Controller USB 2.0 Parallel Interface 100-VFBGA (6x6)
USB, Memory Card Controller USB 2.0 Parallel Interface 81-WLCSP (3.8x3.8)
USB, Memory Card Controller USB 2.0 Parallel Interface 81-WLCSP (4x4)

<< Prev Next >>