Broadcom Inc. Interface - Interface - Controllers - BCM56144A1IFEBG BCM56144A1IFEBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 200704-BCM56144A1IFE BG Part Status: Obsolete Categories: Uncategorized Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 200704-BCM56144A1IFE BG Part Status: Obsolete Categories: Uncategorized Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM56144A1IFEBG - 200704-BCM56144A1IFEBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM56144A1IFEBG
200704-BCM56144A1IFEBG
Interface - Interface - Controllers - BCM56144A1IFEBG 200704-BCM56144A1IFEBG
Manufacturer: Broadcom Limited Win Source Part Number: 200704-BCM56144A1IFE BG Part Status: Obsolete Categories: Uncategorized Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 200704-BCM56144A1IFEBG
Part Status: Obsolete
Categories: Uncategorized
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Interface - Controllers - BCM56144A1IFEBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM56144A1IFEBG
Interface - Controllers BCM56144A1IFEBG
MULTI-LAYER ETHERNET SWITCH

MULTI-LAYER ETHERNET SWITCH

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM56144A1IFEBG
Integrated Circuits (ICs) - Interface - Controllers BCM56144A1IFEBG
MULTI-LAYER ETHERNET SWITCH

MULTI-LAYER ETHERNET SWITCH

Supplier's Site
Controllers - BCM56144A1IFEBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM56144A1IFEBG
Controllers BCM56144A1IFEBG
Interface

Interface

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 200704-BCM56144A1IFEBG BCM56144A1IFEBG BCM56144A1IFEBG BCM56144A1IFEBG
Product Name Interface - Interface - Controllers - BCM56144A1IFEBG Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

 - A89331GETSR - Rochester Electronics
Specs
Features RoHS
Package Type QFN-28
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QM55011TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3200-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers