Broadcom Inc. Interface - Interface - Controllers - BCM56024B0KPBG BCM56024B0KPBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 200696-BCM56024B0KPB G Categories: Integrated Circuits Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 200696-BCM56024B0KPB G Categories: Integrated Circuits Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM56024B0KPBG - 200696-BCM56024B0KPBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM56024B0KPBG
200696-BCM56024B0KPBG
Interface - Interface - Controllers - BCM56024B0KPBG 200696-BCM56024B0KPBG
Manufacturer: Broadcom Limited Win Source Part Number: 200696-BCM56024B0KPB G Categories: Integrated Circuits Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 200696-BCM56024B0KPBG
Categories: Integrated Circuits
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Interface - Controllers - BCM56024B0KPBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM56024B0KPBG
Interface - Controllers BCM56024B0KPBG
24 PORT FE MULTI LAYER SWITCH

24 PORT FE MULTI LAYER SWITCH

Supplier's Site Datasheet
Controllers - BCM56024B0KPBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM56024B0KPBG
Controllers BCM56024B0KPBG
Interface

Interface

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM56024B0KPBG
Integrated Circuits (ICs) - Interface - Controllers BCM56024B0KPBG
24 PORT FE MULTI LAYER SWITCH

24 PORT FE MULTI LAYER SWITCH

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 200696-BCM56024B0KPBG BCM56024B0KPBG BCM56024B0KPBG BCM56024B0KPBG
Product Name Interface - Interface - Controllers - BCM56024B0KPBG Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907135 - RS Components, Ltd.
Specs
Technology RS422; RS485; Rs-422, rs-485
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS; ESD Protected
View Details
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
 - 74LVT573PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261042-SI2434-C-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers