Manufacturer: Broadcom Limited
Win Source Part Number: 200762-BCM5720A0KFBG
Protocol: Ethernet
Function: Adapter
Interface: PCI Express
Standards: IEEE 802.3, 10/100/1000 Base-T/TX PHY
Family Name: BCM
Categories: Integrated Circuits
Supplier Device Package: 169-FBGA (14x14)
Temperature Range - Operating: 0°C ~ 55°C
Manufacturer Package: 169-FBGA
Introduction Date: October 29, 2010
ECCN: 5A991.b
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
IC ETHERNT ADAPT PCI EXP 169FBGA
IC ETHERNT ADAPT PCI EXP 169FBGA
Ethernet Adapter IEEE 802.3, 10/100/1000 Base-T/TX PHY PCI Express Interface 169-FBGA (14x14)
IC ETHERNT ADAPT PCI EXP 169FBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 200762-BCM5720A0KFBG | BCM5720A0KFBG | BCM5720A0KFBG | BCM5720A0KFBG | BCM5720A0KFBG |
| Product Name | Interface - Interface - Controllers - BCM5720A0KFBG | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Operating Temperature | 0 to 55 C (32 to 131 F) | 0 to 55 C (32 to 131 F) | 0 to 55 C (32 to 131 F) | 0 to 55 C (32 to 131 F) | 0 to 55 C (32 to 131 F) |
| Technology | Ethernet; Ethernet | PCI; PCI Express; PCI Express | PCI; PCI Express; PCI Express | PCI Express; Ethernet; PCI Express |