Broadcom Inc. Interface - Interface - Controllers - BCM56770A0KFSBG BCM56770A0KFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 913013-BCM56770A0KFS BG Features: Interface Package: Tray Family Name: BCM56770 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 84 Estimated Pruduction Lead Time: 49 Weeks
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 913013-BCM56770A0KFS BG Features: Interface Package: Tray Family Name: BCM56770 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 84 Estimated Pruduction Lead Time: 49 Weeks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM56770A0KFSBG - 913013-BCM56770A0KFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM56770A0KFSBG
913013-BCM56770A0KFSBG
Interface - Interface - Controllers - BCM56770A0KFSBG 913013-BCM56770A0KFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 913013-BCM56770A0KFS BG Features: Interface Package: Tray Family Name: BCM56770 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 84 Estimated Pruduction Lead Time: 49 Weeks

Manufacturer: Broadcom Limited
Win Source Part Number: 913013-BCM56770A0KFSBG
Features: Interface
Package: Tray
Family Name: BCM56770
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 84
Estimated Pruduction Lead Time: 49 Weeks

Buy Now
Controllers BCM56770A0KFSBG
2.0T 20X100GBE MULTILAYER SWITCH

2.0T 20X100GBE MULTILAYER SWITCH

Supplier's Site
Controllers - BCM56770A0KFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM56770A0KFSBG
Controllers BCM56770A0KFSBG
Interface

Interface

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM56770A0KFSBG
Integrated Circuits (ICs) - Interface - Controllers BCM56770A0KFSBG
2.0T 20X100GBE MULTILAYER SWITCH

2.0T 20X100GBE MULTILAYER SWITCH

Supplier's Site
Interface - Controllers - BCM56770A0KFSBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM56770A0KFSBG
Interface - Controllers BCM56770A0KFSBG
2.0T 20X100GBE MULTILAYER SWITCH

2.0T 20X100GBE MULTILAYER SWITCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 913013-BCM56770A0KFSBG BCM56770A0KFSBG BCM56770A0KFSBG BCM56770A0KFSBG BCM56770A0KFSBG
Product Name Interface - Interface - Controllers - BCM56770A0KFSBG Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 704-5024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
3.6V Interface Transceiver IC - 704-74LVCH244AD,112 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BE - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-DIP (0.300\", 7.62mm)
View Details