BCM56850TA1KFSBG -- INTEGRATED CIRCUITS (ICS) - INTERFACE - CONTROLLERS
Broadcom Inc.
Integrated Circuits (ICs) - Interface - Controllers
BCM56850TA1KFSBG
Description
10G MULTI LAYER SWITCH
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
10G MULTI LAYER SWITCH
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
IC Interfaces |
|
Product Number
|
BCM56850TA1KFSBG |
BCM56850TA1KFSBG |
BCM56850TA1KFSBG |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Controllers |
Interface - Controllers |
Controllers |
|
Device Type
|
Sensor Interface; CardBus Controller
|
Sensor Interface; CardBus Controller
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 3V
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3.3V, 5V
View Details
4 suppliers
Technology
CMOS
Device Type
Sensor Interface
Package Type
DIP; 40-Cerdip
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details