Broadcom Inc. Interface Transceiver IC BCM56140A1KFEBG

Description
MULTI-LAYER ETHERNET SWITCH / Interface Product overview: BCM56140A1KFEBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-BCM56140A1KFEBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MULTI-LAYER ETHERNET SWITCH / Interface Product overview: BCM56140A1KFEBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-BCM56140A1KFEBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 753-BCM56140A1KFEBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-BCM56140A1KFEBG
Interface Transceiver IC 753-BCM56140A1KFEBG
MULTI-LAYER ETHERNET SWITCH / Interface Product overview: BCM56140A1KFEBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-BCM56140A1KFEBG can be used for catalog matching and distributor lookup.

MULTI-LAYER ETHERNET SWITCH / Interface Product overview: BCM56140A1KFEBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-BCM56140A1KFEBG can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Controllers - BCM56140A1KFEBG - 809694-BCM56140A1KFEBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM56140A1KFEBG
809694-BCM56140A1KFEBG
Interface - Interface - Controllers - BCM56140A1KFEBG 809694-BCM56140A1KFEBG
Manufacturer: Broadcom Limited Win Source Part Number: 809694-BCM56140A1KFE BG Part Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 809694-BCM56140A1KFEBG
Part Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Interface - Controllers - BCM56140A1KFEBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM56140A1KFEBG
Interface - Controllers BCM56140A1KFEBG
MULTI-LAYER ETHERNET SWITCH

MULTI-LAYER ETHERNET SWITCH

Supplier's Site Datasheet
Controllers - BCM56140A1KFEBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM56140A1KFEBG
Controllers BCM56140A1KFEBG
Interface

Interface

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 753-BCM56140A1KFEBG 809694-BCM56140A1KFEBG BCM56140A1KFEBG BCM56140A1KFEBG
Product Name Interface Transceiver IC Interface - Interface - Controllers - BCM56140A1KFEBG Interface - Controllers Controllers
Device Type Transceiver Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897642 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VSA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Hex inverter - 74AHC04D,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT108-1 SOT108-1
View Details
2 suppliers
Interface Transceiver IC - 702-SI3200-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers