Broadcom Inc. Interface - Interface - Controllers - BCM56322A0KFEBG BCM56322A0KFEBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 863768-BCM56322A0KFE BG Series: * Features: Interface Package: Tray Family Name: BCM56322 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 863768-BCM56322A0KFE BG Series: * Features: Interface Package: Tray Family Name: BCM56322 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM56322A0KFEBG - 863768-BCM56322A0KFEBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM56322A0KFEBG
863768-BCM56322A0KFEBG
Interface - Interface - Controllers - BCM56322A0KFEBG 863768-BCM56322A0KFEBG
Manufacturer: Broadcom Limited Win Source Part Number: 863768-BCM56322A0KFE BG Series: * Features: Interface Package: Tray Family Name: BCM56322 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 863768-BCM56322A0KFEBG
Series: *
Features: Interface
Package: Tray
Family Name: BCM56322
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Interface Transceiver IC - 753-BCM56322A0KFEBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-BCM56322A0KFEBG
Interface Transceiver IC 753-BCM56322A0KFEBG
24-PORT GIGABIT ETHERNET MULTI / Interface Product overview: BCM56322A0KFEBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-BCM56322A0KFEBG can be used for catalog matching and distributor lookup.

24-PORT GIGABIT ETHERNET MULTI / Interface Product overview: BCM56322A0KFEBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-BCM56322A0KFEBG can be used for catalog matching and distributor lookup.

Supplier's Site
Controllers - BCM56322A0KFEBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM56322A0KFEBG
Controllers BCM56322A0KFEBG
Interface

Interface

Buy Now
Interface - Controllers - BCM56322A0KFEBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM56322A0KFEBG
Interface - Controllers BCM56322A0KFEBG
24-PORT GIGABIT ETHERNET MULTI

24-PORT GIGABIT ETHERNET MULTI

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 863768-BCM56322A0KFEBG 753-BCM56322A0KFEBG BCM56322A0KFEBG BCM56322A0KFEBG
Product Name Interface - Interface - Controllers - BCM56322A0KFEBG Interface Transceiver IC Controllers Interface - Controllers
Device Type Sensor Interface Transceiver CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907391 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
SN54AS1004A Hex Inverting Drivers - 5962-8872901CA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4053BQ,115 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN Exposed Pad
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260845-SI3050-E1-GM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers