Broadcom Inc. Interface - Interface - Controllers - BCM56960A0KFSBG BCM56960A0KFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 769778-BCM56960A0KFS BG Series: * Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: 5A991.b.1 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 769778-BCM56960A0KFS BG Series: * Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: 5A991.b.1 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM56960A0KFSBG - 769778-BCM56960A0KFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM56960A0KFSBG
769778-BCM56960A0KFSBG
Interface - Interface - Controllers - BCM56960A0KFSBG 769778-BCM56960A0KFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 769778-BCM56960A0KFS BG Series: * Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: 5A991.b.1 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 769778-BCM56960A0KFSBG
Series: *
Categories: Uncategorized
Introduction Date: January 01, 2000
ECCN: 5A991.b.1
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Controllers - BCM56960A0KFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM56960A0KFSBG
Controllers BCM56960A0KFSBG
Interface

Interface

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM56960A0KFSBG
Integrated Circuits (ICs) - Interface - Controllers BCM56960A0KFSBG
3.2TB DATA CENTER SWITCH

3.2TB DATA CENTER SWITCH

Supplier's Site
Interface - Controllers - BCM56960A0KFSBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM56960A0KFSBG
Interface - Controllers BCM56960A0KFSBG
3.2TB DATA CENTER SWITCH

3.2TB DATA CENTER SWITCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 769778-BCM56960A0KFSBG BCM56960A0KFSBG BCM56960A0KFSBG BCM56960A0KFSBG
Product Name Interface - Interface - Controllers - BCM56960A0KFSBG Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Device Type CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4316PWR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface module - 704-5014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details