Broadcom Inc. Interface - Interface - Controllers - BCM56850A2KFSBG BCM56850A2KFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 709676-BCM56850A2KFS BG Protocol: Ethernet Function: Switch Categories: Integrated Circuits Status: Obsolete Introduction Date: January 01, 2000 ECCN: 5A991 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 709676-BCM56850A2KFS BG Protocol: Ethernet Function: Switch Categories: Integrated Circuits Status: Obsolete Introduction Date: January 01, 2000 ECCN: 5A991 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM56850A2KFSBG - 709676-BCM56850A2KFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM56850A2KFSBG
709676-BCM56850A2KFSBG
Interface - Interface - Controllers - BCM56850A2KFSBG 709676-BCM56850A2KFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 709676-BCM56850A2KFS BG Protocol: Ethernet Function: Switch Categories: Integrated Circuits Status: Obsolete Introduction Date: January 01, 2000 ECCN: 5A991 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 709676-BCM56850A2KFSBG
Protocol: Ethernet
Function: Switch
Categories: Integrated Circuits
Status: Obsolete
Introduction Date: January 01, 2000
ECCN: 5A991
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Controllers - BCM56850A2KFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM56850A2KFSBG
Controllers BCM56850A2KFSBG
Ethernet Switch Interface

Ethernet Switch Interface

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM56850A2KFSBG
Integrated Circuits (ICs) - Interface - Controllers BCM56850A2KFSBG
IC ETHERNET SWTCH 10G MULT LAYER

IC ETHERNET SWTCH 10G MULT LAYER

Supplier's Site
Controllers BCM56850A2KFSBG
IC ETHERNET SWTCH 10G MULT LAYER

IC ETHERNET SWTCH 10G MULT LAYER

Supplier's Site
Interface - Controllers - BCM56850A2KFSBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM56850A2KFSBG
Interface - Controllers BCM56850A2KFSBG
IC ETHERNET SWTCH 10G MULT LAYER

IC ETHERNET SWTCH 10G MULT LAYER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 709676-BCM56850A2KFSBG BCM56850A2KFSBG BCM56850A2KFSBG BCM56850A2KFSBG BCM56850A2KFSBG
Product Name Interface - Interface - Controllers - BCM56850A2KFSBG Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Device Type CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4259SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-713 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-SI3216-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers