BCM5651SCK01 -- INTERFACE - CONTROLLERS
Broadcom Inc.
Interface - Controllers
BCM5651SCK01
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
BCM5651SCK01 |
BCM5651SCK01 |
|
Product Name
|
Interface - Controllers |
Controllers |
|
Device Type
|
Sensor Interface; CardBus Controller
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 4.5V
# of Devices
1 #
Pins
18 #
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Sensor Interface
Supply Voltage
Other; 3.3V
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
5 suppliers