Manufacturer: Broadcom Limited
Win Source Part Number: 011173-BCM5396KFBG
Packaging: Tray
Protocol: Ethernet
Family Name: BCM5396
Categories: Integrated Circuits
Status: Active
Case / Package: 256-FBGA (17x17)
Purpose: Switch
Alternative Parts (Cross-Reference): BCM5396KFBGG;
Introduction Date: April 29, 2001
ECCN: 5A991.c.7
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC ETHERNET SWITCH SPI 256FBGA
IC ETHERNET SWITCH SPI 256FBGA
Ethernet Switch SPI Interface 256-FBGA (17x17)
IC ETHERNET SWITCH SPI 256FBGA
| Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 011173-BCM5396KFBG | BCM5396KFBG | BCM5396KFBG | BCM5396KFBG | BCM5396KFBG |
| Product Name | Interface - Interface - Controllers - BCM5396KFBG | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Package Type | BGA; 256-FBGA (17x17) | 256-FBGA (17x17) |