BCM68118RSN01 -- CONTROLLERS
Broadcom Inc.
Controllers
BCM68118RSN01
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
BCM68118RSN01 |
BCM68118RSN01 |
|
Product Name
|
Controllers |
Interface - Controllers |
|
Device Type
|
CardBus Controller
|
Sensor Interface; CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Supply Voltage
Other; 3.3V
Package Type
Tray
View Details
4 suppliers
Allegro MicroSystems Inc.
Device Type
Transceiver
Operating Temperature
-10 C (14 F)
Package Type
DIP
View Details
7 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Technology
USB; SPI
Device Type
Line / Bus Controller
Supply Voltage
Other; 4V ~ 5.5V
View Details
3 suppliers