Win Source Part Number: 1357328-AP43771FBZ-1
Category: Integrated Circuits (ICs) - Interface - Controllers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 14-WFDFN Exposed Pad
Supplier Device Package: W-DFN3030-14 (Type A1)
Base Product Number: AP43771
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Controller
Voltage - Supply: 3.3V ~ 16V
Current - Supply: 6mA
Protocol: USB
Interface: USB
Standards: USB 3.0
USB Controller USB 3.0 USB Interface W-DFN3030-14 (Type A1)
HIGH PERFORM USB PD CONTROLLER
HIGH PERFORM USB PD CONTROLLER
HIGH PERFORM USB PD CONTROLLER
USB Controller USB 3.0 USB Interface W-DFN3030-14 (Type A1)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1357328-AP43771FBZ-13 | 31-AP43771FBZ-13TR-ND | AP43771FBZ-13 | AP43771FBZ-13 | AP43771FBZ-13 | AP43771FBZ-13 |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | Other; 3.3V ~ 16V | Other; 3.3V ~ 16V | Other | Other; 3.3V ~ 16V | Other; 3.3V ~ 16V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB |