Manufacturer: Broadcom Limited
Win Source Part Number: 863760-BCM56228B0IPB
Series: *
Features: Interface
Package: Tray
Family Name: BCM56228
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 168
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
8GE + 4 1G/2.5G MULTILAYER SWITC
8GE + 4 1G/2.5G MULTILAYER SWITC
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 863760-BCM56228B0IPBG | BCM56228B0IPBG | BCM56228B0IPBG | BCM56228B0IPBG |
| Product Name | Interface - Interface - Controllers - BCM56228B0IPBG | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Device Type | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |