Manufacturer: Broadcom Limited
Win Source Part Number: 863776-BCM56514A0IFE
Series: *
Features: Interface
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
24-PORT GIGABIT ETHERNET MULTI
24-PORT GIGABIT ETHERNET MULTI
24-PORT GIGABIT ETHERNET MULTI
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 863776-BCM56514A0IFEBG | BCM56514A0IFEBG | BCM56514A0IFEBG | BCM56514A0IFEBG | BCM56514A0IFEBG |
| Product Name | Interface - Interface - Controllers - BCM56514A0IFEBG | Interface - Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |