BCM5650SCH01 -- INTERFACE - CONTROLLERS
Broadcom Inc.
Interface - Controllers
BCM5650SCH01
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
BCM5650SCH01 |
BCM5650SCH01 |
|
Product Name
|
Interface - Controllers |
Controllers |
|
Device Type
|
Sensor Interface; CardBus Controller
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Technology
SPI; GCI, PCM, SPI
Features
RoHS
Supply Voltage
Other; 3.3V
View Details