Win Source Part Number: 1261714-BCM56224B0KP
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: *
Package: Tray
Standard Package: 1
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Broadcom Limited
Base Product Number: BCM56224
Product Status: Obsolete
24GE + 4 1G/2.5G MULTILAYER SWIT
24GE + 4 1G/2.5G MULTILAYER SWIT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1261714-BCM56224B0KPB | BCM56224B0KPB | BCM56224B0KPB | BCM56224B0KPB |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |