BCM56514SCY01 -- CONTROLLERS
Broadcom Inc.
Controllers
BCM56514SCY01
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
BCM56514SCY01 |
BCM56514SCY01 |
|
Product Name
|
Controllers |
Interface - Controllers |
|
Device Type
|
CardBus Controller
|
Sensor Interface; CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
Device Type
Front End
Package Type
24-VFQFN Exposed Pad
Pins
24 #
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3.3V, 5V
View Details
4 suppliers