Broadcom Inc. Interface - Interface - Controllers - BCM56226B0IPBG BCM56226B0IPBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 863759-BCM56226B0IPB G Series: * Features: Interface Package: Tray Family Name: BCM56226 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 863759-BCM56226B0IPB G Series: * Features: Interface Package: Tray Family Name: BCM56226 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM56226B0IPBG - 863759-BCM56226B0IPBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM56226B0IPBG
863759-BCM56226B0IPBG
Interface - Interface - Controllers - BCM56226B0IPBG 863759-BCM56226B0IPBG
Manufacturer: Broadcom Limited Win Source Part Number: 863759-BCM56226B0IPB G Series: * Features: Interface Package: Tray Family Name: BCM56226 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 863759-BCM56226B0IPBG
Series: *
Features: Interface
Package: Tray
Family Name: BCM56226
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 168
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected

Buy Now
Controllers BCM56226B0IPBG
16GE + 4 1G/2.5G MULTILAYER SWIT

16GE + 4 1G/2.5G MULTILAYER SWIT

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM56226B0IPBG
Integrated Circuits (ICs) - Interface - Controllers BCM56226B0IPBG
16GE + 4 1G/2.5G MULTILAYER SWIT

16GE + 4 1G/2.5G MULTILAYER SWIT

Supplier's Site
Interface - Controllers - BCM56226B0IPBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM56226B0IPBG
Interface - Controllers BCM56226B0IPBG
16GE + 4 1G/2.5G MULTILAYER SWIT

16GE + 4 1G/2.5G MULTILAYER SWIT

Supplier's Site Datasheet
Controllers - BCM56226B0IPBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM56226B0IPBG
Controllers BCM56226B0IPBG
Interface

Interface

Buy Now

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 863759-BCM56226B0IPBG BCM56226B0IPBG BCM56226B0IPBG BCM56226B0IPBG BCM56226B0IPBG
Product Name Interface - Interface - Controllers - BCM56226B0IPBG Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Human Machine Interface (HMI) - 762-4302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4051BTS,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SSOP (0.209\", 5.30mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316PW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details