BCM6362SO01 -- INTEGRATED CIRCUITS (ICS) - INTERFACE - CONTROLLERS
Broadcom Inc.
Integrated Circuits (ICs) - Interface - Controllers
BCM6362SO01
Description
6362+6301+53125M
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
6362+6301+53125M
Datasheet
Suppliers
Integrated Circuits (ICs) - Interface - Controllers
BCM6362SO01
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
IC Interfaces |
|
Product Number
|
BCM6362SO01 |
BCM6362SO01 |
BCM6362SO01 |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Controllers |
Interface - Controllers |
Controllers |
|
Device Type
|
Sensor Interface; CardBus Controller
|
Sensor Interface; CardBus Controller
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Package Type
QFNL; 24-Pin QFN
Pins
24 #
View Details
7 suppliers
Device Type
Front End
Package Type
28-SMD Module
Pins
28 #
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
5 suppliers