Manufacturer: Broadcom Limited
Win Source Part Number: 912996-BCM56060A0KFS
Series: *
Features: Interface
Package: Tray
Family Name: BCM56060
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 280
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
16-PORT 10GE MANAGED SWITCH
16-PORT 10GE MANAGED SWITCH
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 912996-BCM56060A0KFSBG | BCM56060A0KFSBG | BCM56060A0KFSBG | BCM56060A0KFSBG | BCM56060A0KFSBG |
| Product Name | Interface - Interface - Controllers - BCM56060A0KFSBG | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |