BCM68118RSH01 -- CONTROLLERS
Broadcom Inc.
Controllers
BCM68118RSH01
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
BCM68118RSH01 |
BCM68118RSH01 |
|
Product Name
|
Controllers |
Interface - Controllers |
|
Device Type
|
CardBus Controller
|
Sensor Interface; CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 4.75V
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Technology
USB; ATA
Device Type
Line / Bus Controller
Supply Voltage
Other; 3.15V ~ 3.45V
View Details
3 suppliers