Manufacturer: Broadcom Limited
Win Source Part Number: 863774-BCM56450B1KFS
Features: Ethernet Switch - - Interface
Package: Tray
Family Name: BCM56450
Categories: Integrated Circuits (ICs)
ECCN: 5A991C1
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 516-3848, BCM56450B1KFSBG-ND
IC ETHERNET SWITCH 100GBPS
IC ETHERNET SWITCH 100GBPS
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 863774-BCM56450B1KFSBG | BCM56450B1KFSBG | BCM56450B1KFSBG | BCM56450B1KFSBG | BCM56450B1KFSBG |
| Product Name | Interface - Interface - Controllers - BCM56450B1KFSBG | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |