Broadcom Inc. Interface - Interface - Controllers - BCM5384KPBG BCM5384KPBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 769760-BCM5384KPBG Series: * Part Status: Obsolete(EOL) Family Name: BCM5384KPBG Categories: Uncategorized Introduction Date: April 29, 2001 ECCN: 5A991.c.7 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 769760-BCM5384KPBG Series: * Part Status: Obsolete(EOL) Family Name: BCM5384KPBG Categories: Uncategorized Introduction Date: April 29, 2001 ECCN: 5A991.c.7 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM5384KPBG - 769760-BCM5384KPBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM5384KPBG
769760-BCM5384KPBG
Interface - Interface - Controllers - BCM5384KPBG 769760-BCM5384KPBG
Manufacturer: Broadcom Limited Win Source Part Number: 769760-BCM5384KPBG Series: * Part Status: Obsolete(EOL) Family Name: BCM5384KPBG Categories: Uncategorized Introduction Date: April 29, 2001 ECCN: 5A991.c.7 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 769760-BCM5384KPBG
Series: *
Part Status: Obsolete(EOL)
Family Name: BCM5384KPBG
Categories: Uncategorized
Introduction Date: April 29, 2001
ECCN: 5A991.c.7
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 753-BCM5384KPBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-BCM5384KPBG
Interface Transceiver IC 753-BCM5384KPBG
Ethernet Switch 4-Port 10Mbps/100Mbps/1Gbps Product overview: BCM5384KPBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-BCM5384KPBG can be used for catalog matching and distributor lookup.

Ethernet Switch 4-Port 10Mbps/100Mbps/1Gbps Product overview: BCM5384KPBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-BCM5384KPBG can be used for catalog matching and distributor lookup.

Supplier's Site
Controllers - BCM5384KPBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM5384KPBG
Controllers BCM5384KPBG
Interface

Interface

Buy Now
Interface - Controllers - BCM5384KPBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM5384KPBG
Interface - Controllers BCM5384KPBG
4-PORT UNMANAGED SINGLE-CHIP G

4-PORT UNMANAGED SINGLE-CHIP G

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 769760-BCM5384KPBG 753-BCM5384KPBG BCM5384KPBG BCM5384KPBG
Product Name Interface - Interface - Controllers - BCM5384KPBG Interface Transceiver IC Controllers Interface - Controllers
Device Type Transceiver CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI3226-E-FQR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type QFP; TQFP
View Details
2 suppliers