Quarktwin Technology Ltd. Datasheets for IC Bus Interfaces and Controllers
IC bus interfaces and bus controllers or bus masters are interfaces between most standard parallel-bus microcontrollers or microprocessors and the serial bus.
IC Bus Interfaces and Controllers: Learn more
| Product Name | Notes |
|---|---|
| AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353) | |
| Bipolar Motor Driver Bipolar Parallel 28-PLCC (11.51x11.51) | |
| Boost, Buck, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-MSOP | |
| Boost, Buck, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC | |
| Channel | |
| Controller Bus Interface 132-PQFP | |
| Controller IEEE 802.3 Interface 68-CQFP | |
| Controller Interface 28-DIP | |
| Controller Interface 40-PDIP | |
| Controller Interface 68-PLCC | |
| Controller Serial Interface 40-DIP | |
| Controller Serial Interface 44-PLCC | |
| Converter Offline Topology | |
| Counter/Timer Circuit (CTC) IC 5MHz 44-LCC (16.51x16.51) | |
| EL Lamp Driver Controller 65kHz ~ 250kHz No 8-MLF® (3x3) | |
| EL Lamp Driver Controller 65kHz ~ 250kHz No 8-MSOP | |
| Ethernet 10/100/1000 Base-T PHY I²C, MII, SPI Interface 336-FCBGA (17x17) | |
| Ethernet Controller IEEE 802.3, 10/100/1000 Base-T PHY I²C, MII, SPI Interface 336-FCBGA (17x17) | |
| Ethernet MAC Controller IEEE 802.3 Ethernet, GPIO, UART Interface | |
| Ethernet MAC Controller IEEE 802.3, 10 Base-T PHY SPI Interface 32-QFN (4x4) | |
| Ethernet MII Interface 384-FCBGA (17x17) | |
| Ethernet Switch JTAG, MII, SPI, UART Interface 416-HBGA (27x27) | |
| Hot Plug Controller 10 Channel PCI 48-TQFP (7x7) | |
| Hot Plug Controller 10 Channel PCI, PCI-X 48-TQFP (7x7) | |
| Hot Plug Controller 6 Channel PCI Express® 48-TQFP (7x7) | |
| Hot Swap Controller 1 Channel -48V 8-SOIC | |
| Hot Swap Controller 1 Channel -48V S-PAK-7 | |
| Hot Swap Controller 1 Channel General Purpose 12-PLLP (9x9) | |
| Hot Swap Controller 1 Channel General Purpose 30-QFN (5x5) | |
| Hot Swap Controller 1 Channel Networking 22-QFN (3x5) | |
| Hot Swap Controller 1 Channel Networking 28-QFN (4x5) | |
| Hot Swap Controller 1 Channel Networking 32-LGA (5x5) | |
| Hot Swap Controller 2 Channel -48V 20-TSSOP-EP | |
| Hot Swap Controller 2 Channel -48V 20-TSSOP | |
| Hot Swap Controller, Monitor 1 Channel Automotive 22-QFN (3x5) | |
| Hot Swap Controller, Monitor 1 Channel General Purpose 22-QFN (3x5) | |
| Hot Swap Controller, Sequencer 1 Channel -48V 14-SOIC | |
| I²C Controller I²C, I²S Interface | |
| I/O Expander 16 I²C 100 kHz 24-TSSOP | |
| I/O Expander 16 I²C 400 kHz 24-DHVQFN (5.5x3.5) | |
| I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4) | |
| I/O Expander 16 I²C 400 kHz 24-SO | |
| I/O Expander 16 I²C 400 kHz 24-SSOP | |
| I/O Expander 16 I²C 400 kHz 24-TSSOP | |
| I/O Expander 16 I²C, SMBus 100 kHz 24-QFN (4x4) | |
| I/O Expander 16 I²C, SMBus 100 kHz 24-SOIC | |
| I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP | |
| I/O Expander 16 I²C, SMBus 24-TSSOP | |
| I/O Expander 16 I²C, SMBus 400 kHz 24-DIP | |
| I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4) | |
| I/O Expander 16 I²C, SMBus 400 kHz 24-HWQFN (4x4) | |
| I/O Expander 16 I²C, SMBus 400 kHz 24-QFN (4x4) | |
| I/O Expander 16 I²C, SMBus 400 kHz 24-SO | |
| I/O Expander 16 I²C, SMBus 400 kHz 24-SOIC | |
| I/O Expander 16 I²C, SMBus 400 kHz 24-SSOP | |
| I/O Expander 16 I²C, SMBus 400 kHz 24-TSSOP | |
| I/O Expander 16 I²C, SMBus 400 kHz 24-TVSOP | |
| I/O Expander 16 I²C, SMBus 400 kHz 24-VFBGA (3x3) | |
| I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4) | |
| I/O Expander 16 I²C, SMBus 400 kHz 24-WQFN (4x4) | |
| I/O Expander 24 8 MHz 44-PLCC | |
| I/O Expander 4 I²C, SMBus 400 kHz 10-TSSOP | |
| I/O Expander 4 I²C, SMBus 400 kHz 8-DSBGA (1.9x0.9) | |
| I/O Expander 4 I²C, SMBus 400 kHz 8-HVSON (3x3) | |
| I/O Expander 4 I²C, SMBus 400 kHz 8-SO | |
| I/O Expander 4 I²C, SMBus 400 kHz 8-SOIC | |
| I/O Expander 4 I²C, SMBus 400 kHz 8-TSSOP | |
| I/O Expander 4 I²C, SMBus 400 kHz 8-VSSOP | |
| I/O Expander 40 I²C 400 kHz 56-HVQFN (8x8) | |
| I/O Expander 40 I²C 400 kHz 56-TSSOP | |
| I/O Expander 8 CMOS | |
| I/O Expander 8 I²C 100 kHz 24-WQFN (4x4) | |
| I/O Expander 8 I²C 400 kHz 16-DIP | |
| I/O Expander 8 I²C 400 kHz 16-SO | |
| I/O Expander 8 I²C 400 kHz 16-TSSOP | |
| I/O Expander 8 I²C 400 kHz 20-SSOP | |
| I/O Expander 8 I²C, SMBus 100 kHz 16-QSOP | |
| I/O Expander 8 I²C, SMBus 100 kHz 16-TSSOP | |
| I/O Expander 8 I²C, SMBus 400 kHz 16-DIP | |
| I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3) | |
| I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (4x4) | |
| I/O Expander 8 I²C, SMBus 400 kHz 16-SO | |
| I/O Expander 8 I²C, SMBus 400 kHz 16-SOIC | |
| I/O Expander 8 I²C, SMBus 400 kHz 16-SSOP | |
| I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP | |
| I/O Expander 8 I²C, SMBus 400 kHz 16-TVSOP | |
| I/O Expander 8 I²C, SMBus 400 kHz 16-VQFN (3x3) | |
| I/O Expander 8 I²C, SMBus 400 kHz 16-VQFN (4x4) | |
| I/O Expander 8 I²C, SMBus 400 kHz 16-XQFN (1.8x2.6) | |
| I/O Expander 8 I²C, SMBus 400 kHz 18-SOIC | |
| I/O Expander 8 I²C, SMBus 400 kHz 20-HVQFN (5x5) | |
| I/O Expander 8 I²C, SMBus 400 kHz 20-SO | |
| I/O Expander 8 I²C, SMBus 400 kHz 20-SSOP | |
| I/O Expander 8 I²C, SMBus 400 kHz 20-TSSOP | |
| I/O Expander 8 I²C, SMBus 400 kHz Die | |
| I/O Expander 8 I²C, SPI 400 kHz 24-HVQFN (4x4) | |
| I/O Expander | |
| Interface 64-BGA | |
| Interface | |
| Machine Safety Controller Expansion Module 24VDC Supply DIN Rail | |
| Machine Safety Controller General Purpose 24VDC Supply DIN Rail | |
| Machine Safety Controller Supply | |
| Motor Driver PMOS On/Off 8-SOP-EP | |
| Motor Driver PMOS On/Off 8-SOP | |
| Motor Driver | |
| Multiplexer 4 x 2:1 16-SOIC | |
| OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353) | |
| PCI Controller PCI Interface 100-MQFP (20x14) | |
| PCI Controller PCI Interface 100-QFP (20x14) | |
| PCI Hub Controller IEEE 1149.1 Bus, PCI, SMBus Interface 567-FCBGA (31x31) | |
| PCI Hub Controller USB 2.0 GPIO, I²C, I²S, SPI, UART, USB Interface | |
| Shift Shift Register 1 Element 8 Bit 20-CDIP | |
| Shift Shift Register 1 Element 8 Bit 20-SOIC | |
| UART IC Channel | |
| Universal Shift Register 8-Bit 20-DIP | |
| USB Bridge, USB to SPI USB 2.0 SPI Interface 120-TQFP (14x14) | |
| USB Controller USB 2.0 GPIO, I²C, SMBus, SPI, USB Interface 48-QFN (7x7) | |
| USB Controller USB 2.0 GPIO, I²C, SMBus, SPI, USB Interface 56-QFN (8x8) | |
| USB Controller USB 2.0 GPIO, I²C, SMBus, SPI, USB Interface 64-QFN (9x9) | |
| USB Controller USB 2.0 USB Interface 64-TQFP (10x10) | |
| USB Controller USB 2.0 USB Interface 72-QFN (10x10) | |
| USB Host Controller USB 1.0 Bus, PCI Interface 316-PBGA (27x27) | |
| VALVE ACTUATOR,NON-SPRING, 24V,ON |
| << Prev | Next >> |