Broadcom Inc. Interface Transceiver IC BCM56319A0KFEBG

Description
24 PORT GIGABIT ETHERNET + 4*10GE L2 SWITC Product overview: BCM56319A0KFEBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-BCM56319A0KFEBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24 PORT GIGABIT ETHERNET + 4*10GE L2 SWITC Product overview: BCM56319A0KFEBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-BCM56319A0KFEBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 753-BCM56319A0KFEBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-BCM56319A0KFEBG
Interface Transceiver IC 753-BCM56319A0KFEBG
24 PORT GIGABIT ETHERNET + 4*10GE L2 SWITC Product overview: BCM56319A0KFEBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-BCM56319A0KFEBG can be used for catalog matching and distributor lookup.

24 PORT GIGABIT ETHERNET + 4*10GE L2 SWITC Product overview: BCM56319A0KFEBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-BCM56319A0KFEBG can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Controllers - BCM56319A0KFEBG - 863767-BCM56319A0KFEBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM56319A0KFEBG
863767-BCM56319A0KFEBG
Interface - Interface - Controllers - BCM56319A0KFEBG 863767-BCM56319A0KFEBG
Manufacturer: Broadcom Limited Win Source Part Number: 863767-BCM56319A0KFE BG Series: * Features: Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 863767-BCM56319A0KFEBG
Series: *
Features: Interface
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Interface - Controllers - BCM56319A0KFEBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM56319A0KFEBG
Interface - Controllers BCM56319A0KFEBG
24 PORT GIGABIT ETHERNET + 4*10G

24 PORT GIGABIT ETHERNET + 4*10G

Supplier's Site Datasheet
Controllers - BCM56319A0KFEBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM56319A0KFEBG
Controllers BCM56319A0KFEBG
Interface

Interface

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 753-BCM56319A0KFEBG 863767-BCM56319A0KFEBG BCM56319A0KFEBG BCM56319A0KFEBG
Product Name Interface Transceiver IC Interface - Interface - Controllers - BCM56319A0KFEBG Interface - Controllers Controllers
Device Type Transceiver Sensor Interface Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 6978047P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
Package Type LFCSP
View Details
CD54AC541 Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD54AC541F3A - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Supply Voltage 1.5V; 3.3V; Other; 1.5,3.3,5
View Details
2 suppliers
Inverter - 74AHC3G04DP-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT505-2 SOT505-2
View Details
3.3V 5V Interface Transceiver IC - 716-SI3000-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature 0 C (32 F)
View Details
6 suppliers