Broadcom Inc. Interface Transceiver IC BCM56314A0IFEBG

Description
24 PORT GIGABIT ETHERNET + 4*10GE MULTILAYER SWITC Product overview: BCM56314A0IFEBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-BCM56314A0IFEBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24 PORT GIGABIT ETHERNET + 4*10GE MULTILAYER SWITC Product overview: BCM56314A0IFEBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-BCM56314A0IFEBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 753-BCM56314A0IFEBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-BCM56314A0IFEBG
Interface Transceiver IC 753-BCM56314A0IFEBG
24 PORT GIGABIT ETHERNET + 4*10GE MULTILAYER SWITC Product overview: BCM56314A0IFEBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-BCM56314A0IFEBG can be used for catalog matching and distributor lookup.

24 PORT GIGABIT ETHERNET + 4*10GE MULTILAYER SWITC Product overview: BCM56314A0IFEBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-BCM56314A0IFEBG can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Controllers - BCM56314A0IFEBG - 769770-BCM56314A0IFEBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM56314A0IFEBG
769770-BCM56314A0IFEBG
Interface - Interface - Controllers - BCM56314A0IFEBG 769770-BCM56314A0IFEBG
Manufacturer: Broadcom Limited Win Source Part Number: 769770-BCM56314A0IFE BG Series: * Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: 5A991.c Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 769770-BCM56314A0IFEBG
Series: *
Categories: Uncategorized
Introduction Date: January 01, 2000
ECCN: 5A991.c
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Interface - Controllers - BCM56314A0IFEBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM56314A0IFEBG
Interface - Controllers BCM56314A0IFEBG
24 PORT GIGABIT ETHERNET + 4*10G

24 PORT GIGABIT ETHERNET + 4*10G

Supplier's Site Datasheet
Controllers - BCM56314A0IFEBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM56314A0IFEBG
Controllers BCM56314A0IFEBG
Interface

Interface

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 753-BCM56314A0IFEBG 769770-BCM56314A0IFEBG BCM56314A0IFEBG BCM56314A0IFEBG
Product Name Interface Transceiver IC Interface - Interface - Controllers - BCM56314A0IFEBG Interface - Controllers Controllers
Device Type Transceiver Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
5.8GHZ Interface Transceiver IC - 754-ML6652EM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
Interface module - 289-401 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
QFN Interface Transceiver IC - 722-SI3050-E-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers