Broadcom Inc. Interface - Interface - Controllers - BCM56850A2KFSBLG BCM56850A2KFSBLG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 863786-BCM56850A2KFS BLG Features: Ethernet Switch - Ethernet Interface Package: Tray Family Name: BCM56850 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 70 Estimated Pruduction Lead Time: 49 Weeks
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 863786-BCM56850A2KFS BLG Features: Ethernet Switch - Ethernet Interface Package: Tray Family Name: BCM56850 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 70 Estimated Pruduction Lead Time: 49 Weeks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM56850A2KFSBLG - 863786-BCM56850A2KFSBLG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM56850A2KFSBLG
863786-BCM56850A2KFSBLG
Interface - Interface - Controllers - BCM56850A2KFSBLG 863786-BCM56850A2KFSBLG
Manufacturer: Broadcom Limited Win Source Part Number: 863786-BCM56850A2KFS BLG Features: Ethernet Switch - Ethernet Interface Package: Tray Family Name: BCM56850 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 70 Estimated Pruduction Lead Time: 49 Weeks

Manufacturer: Broadcom Limited
Win Source Part Number: 863786-BCM56850A2KFSBLG
Features: Ethernet Switch - Ethernet Interface
Package: Tray
Family Name: BCM56850
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 70
Estimated Pruduction Lead Time: 49 Weeks

Buy Now
Interface - Controllers - BCM56850A2KFSBLG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM56850A2KFSBLG
Interface - Controllers BCM56850A2KFSBLG
10G MULTI LAYER SWITCH

10G MULTI LAYER SWITCH

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM56850A2KFSBLG
Integrated Circuits (ICs) - Interface - Controllers BCM56850A2KFSBLG
10G MULTI LAYER SWITCH

10G MULTI LAYER SWITCH

Supplier's Site
Controllers BCM56850A2KFSBLG
10G MULTI LAYER SWITCH

10G MULTI LAYER SWITCH

Supplier's Site
Controllers - BCM56850A2KFSBLG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM56850A2KFSBLG
Controllers BCM56850A2KFSBLG
Ethernet Switch Ethernet Interface

Ethernet Switch Ethernet Interface

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 863786-BCM56850A2KFSBLG BCM56850A2KFSBLG BCM56850A2KFSBLG BCM56850A2KFSBLG BCM56850A2KFSBLG
Product Name Interface - Interface - Controllers - BCM56850A2KFSBLG Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3211-E-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Interface - Sensor and Detector Interfaces - AD694ARZ-REEL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details