Manufacturer: Diodes Incorporated
Win Source Part Number: 911560-AP43770T16-13
Operating Temperature Range: -40°C ~ 85°C
Features: USB Controller USB 3.0 USB Interface 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Family Name: AP43770
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP43770T16-13DIDKR, AP43770T16-13DITR, AP43770T16-13DICT
USB Controller USB 3.0 USB Interface 16-TSSOP
USB Controller USB 3.0 USB Interface 16-TSSOP
IC USB CONTROLLER 16TSSOP
IC USB CONTROLLER 16TSSOP
USB Interface IC USB Type-C Power Delivery Controller
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 911560-AP43770T16-13 | AP43770T16-13DITR-ND | AP43770T16-13 | AP43770T16-13 | AP43770T16-13 | AP43770T16-13 |
| Product Name | Interface - Interface - Controllers - AP43770T16-13 | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOP; SSOP; TSSOP; 16-TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | TSSOP-16 |