Manufacturer: Broadcom Limited
Win Source Part Number: 863784-BCM56844A1KFR
Series: *
Features: Interface
Package: Tray
Family Name: BCM56844
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 70
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
MULTI LAYER SWITCH
MULTI LAYER SWITCH
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 863784-BCM56844A1KFRBLG | BCM56844A1KFRBLG | BCM56844A1KFRBLG | BCM56844A1KFRBLG |
| Product Name | Interface - Interface - Controllers - BCM56844A1KFRBLG | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |