Quarktwin Technology Ltd. Datasheets for IC Bus Interfaces and Controllers
IC bus interfaces and bus controllers or bus masters are interfaces between most standard parallel-bus microcontrollers or microprocessors and the serial bus.
IC Bus Interfaces and Controllers: Learn more
| Product Name | Notes |
|---|---|
| 18-BIT REGISTERED BUS TRSVR | |
| Channel | |
| Ethernet Controller 10/100 Base-T/TX PHY Interface 64-LQFP (10x10) | |
| Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8) | |
| Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 80-LQFP (10x10) | |
| Ethernet Controller Interface 64-LQFP (10x10) | |
| Ethernet Controller MII, RMII Interface 64-LQFP (10x10) | |
| Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 64-TQFP (10x10) | |
| Ethernet Switch 10/100 Base-FX/T/TX PHY MII, RMII Interface 80-LQFP (10x10) | |
| Ethernet Switch 10/100 Base-T PHY I²C, SPI Interface 128-TQFP (14x14) | |
| Ethernet Switch 10/100 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14) | |
| Ethernet Switch 10/100 Base-T PHY MII, RMII, RGMII Interface 64-VQFN (8x8) | |
| Ethernet Switch IEEE 802.3, 10/100 Base-T PHY I²C, MII, RGMII, RMII, SPI Interface 64-VQFN (8x8) | |
| Heater Element Detector 100/200VAC Socketable | |
| Heater Element Detector 100VAC Chassis Mount | |
| Heater Element Detector 110/220VAC Socketable | |
| Heater Element Detector 110VAC Chassis Mount | |
| Heater Element Detector 110VAC Socketable | |
| Heater Element Detector 220VAC Chassis Mount | |
| Hot Plug Controller 4 Channel PCI, PCI-X 20-QFN (5x5) | |
| Hot Plug Controller 6 Channel PCI Express® 48-QFN (7x7) | |
| Hot Plug Controller 6 Channel PCI Express® 48-TQFP (7x7) | |
| Hot Swap Controller 1 Channel -48V, Infiniband 14-SOIC | |
| Hot Swap Controller 1 Channel -48V, VoIP 14-SOIC | |
| Hot Swap Controller 1 Channel -48V, VoIP 8-SOIC | |
| Hot Swap Controller 1 Channel General Purpose 8-SOIC | |
| Hot Swap Controller 2 Channel General Purpose 28-QFN (5x5) | |
| Hot Swap Controller 2 Channel PCI Express® 14-SOIC | |
| Hot Swap Controller 2 Channel PCI Express® 16-TSSOP | |
| Hot Swap Controller 2 Channel USB 10-DFN (3x3) | |
| Hot Swap Controller 2 Channel USB 8-DFN (3x3) | |
| Hot Swap Controller 2 Channel USB 8-SOIC | |
| I/O Expander 24 44-PLCC (16.58x16.58) | |
| I/O Expander 24 Parallel 40-Cerdip | |
| I/O Expander 24 Parallel 40-PDIP | |
| I/O Expander 24 Parallel 44-MQFP (10x10) | |
| I/O Expander 24 Parallel 44-PLCC (16.58x16.58) | |
| I/O Expander 4 I²C 400 kHz 16-QFN (3x3) | |
| I/O Expander 8 I²C 100 kHz 16-PDIP | |
| I/O Expander 8 I²C 100 kHz 16-SOEIAJ | |
| I/O Expander 8 I²C, Serial 400 kHz 24-QFN (4x4) | |
| I/O Expander 8 I²C, Serial 400 kHz 24-SOP | |
| IC SOC CHIPCORDER 48LQFP | |
| Interface | |
| Regulator Output DC-DC Controller IC | |
| Universal Bus Driver 18-Bit 56-TVSOP | |
| Universal Bus Transceiver 18-Bit 56-SSOP | |
| Universal Bus Transceiver 18-Bit 56-TSSOP | |
| USB Controller Interface 8-SOIC | |
| USB Controller USB 2.0 USB Interface 12-TDFN (3x3) | |
| USB Controller USB 3.0 USB Interface 12-TDFN (3x3) | |
| USB Controller USB 3.0 USB Interface 14-TDFN (4x3) |
| << Prev | Next >> |