BCM6361USJ01 -- CONTROLLERS
Broadcom Inc.
Controllers
BCM6361USJ01
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
BCM6361USJ01 |
BCM6361USJ01 |
|
Product Name
|
Controllers |
Interface - Controllers |
|
Device Type
|
CardBus Controller
|
Sensor Interface; CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Device Type
Laser Driver
Pd
3050 milliwatts
Operating Temperature
-65 to 150 C (-85 to 302 F)
View Details
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
4 suppliers