Artesyn Embedded Power AC DC Converters - LPT64 LPT64

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 813242-LPT64 Type: Open Frame Mounting Style: Chassis Mount Features: Adjustable Output, DC Input Capable, Remote Sense, Universal Input Approvals: CB, CE Applications: ITE (Commercial) Power (Watts): 60W (80W Forced Air) Voltage - Input: 85 ~ 264 VAC Number of Outputs: 3 Voltage - Output 1: 5V Voltage - Output 2: 12V Voltage - Output 3: -5V Efficiency: 60% Minimum Load Required: Yes Temperature Range - Operating: 0°C ~ 70°C (With Derating) Dimension: 5.00" L x 3.00" W x 1.69" H (127.0mm x 76.2mm x 42.9mm) Current - Output (Maximum): 7A, 3A, 700mA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 56 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 813242-LPT64 Type: Open Frame Mounting Style: Chassis Mount Features: Adjustable Output, DC Input Capable, Remote Sense, Universal Input Approvals: CB, CE Applications: ITE (Commercial) Power (Watts): 60W (80W Forced Air) Voltage - Input: 85 ~ 264 VAC Number of Outputs: 3 Voltage - Output 1: 5V Voltage - Output 2: 12V Voltage - Output 3: -5V Efficiency: 60% Minimum Load Required: Yes Temperature Range - Operating: 0°C ~ 70°C (With Derating) Dimension: 5.00" L x 3.00" W x 1.69" H (127.0mm x 76.2mm x 42.9mm) Current - Output (Maximum): 7A, 3A, 700mA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 56 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - LPT64 - 813242-LPT64 - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - LPT64
813242-LPT64
AC DC Converters - LPT64 813242-LPT64
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 813242-LPT64 Type: Open Frame Mounting Style: Chassis Mount Features: Adjustable Output, DC Input Capable, Remote Sense, Universal Input Approvals: CB, CE Applications: ITE (Commercial) Power (Watts): 60W (80W Forced Air) Voltage - Input: 85 ~ 264 VAC Number of Outputs: 3 Voltage - Output 1: 5V Voltage - Output 2: 12V Voltage - Output 3: -5V Efficiency: 60% Minimum Load Required: Yes Temperature Range - Operating: 0°C ~ 70°C (With Derating) Dimension: 5.00" L x 3.00" W x 1.69" H (127.0mm x 76.2mm x 42.9mm) Current - Output (Maximum): 7A, 3A, 700mA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 56 MSL Level: 1 (Unlimited)

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 813242-LPT64
Type: Open Frame
Mounting Style: Chassis Mount
Features: Adjustable Output, DC Input Capable, Remote Sense, Universal Input
Approvals: CB, CE
Applications: ITE (Commercial)
Power (Watts): 60W (80W Forced Air)
Voltage - Input: 85 ~ 264 VAC
Number of Outputs: 3
Voltage - Output 1: 5V
Voltage - Output 2: 12V
Voltage - Output 3: -5V
Efficiency: 60%
Minimum Load Required: Yes
Temperature Range - Operating: 0°C ~ 70°C (With Derating)
Dimension: 5.00" L x 3.00" W x 1.69" H (127.0mm x 76.2mm x 42.9mm)
Current - Output (Maximum): 7A, 3A, 700mA
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 56
MSL Level: 1 (Unlimited)

Buy Now
AC/DC CONVERTER 5V 12V -5V 60W - 96-LPT64 - Utmel Electronic Limited
Hong Kong, China
AC/DC CONVERTER 5V 12V -5V 60W
96-LPT64
AC/DC CONVERTER 5V 12V -5V 60W 96-LPT64
AC/DC CONVERTER 5V 12V -5V 60W

AC/DC CONVERTER 5V 12V -5V 60W

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 813242-LPT64 96-LPT64
Product Name AC DC Converters - LPT64 AC/DC CONVERTER 5V 12V -5V 60W
Output Power 60 to 80 watts 60 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR1765JZHKLA1 - 136094-ICE3BR1765JZHKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7-1
Output Power 44.5 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
ACDC Power Supply Control ICs - Model: FA5615N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Non-isolated AC/DC Converter - BP5048 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage 12 volts
Input Voltage 249 to 358 volts
View Details
3 suppliers