Manufacturer: Power Integrations
Win Source Part Number: 874620-INN2004K-TL
Series: InnoSwitch™-CH
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B
Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: INN2004
Categories: Integrated Circuits (ICs)
Case / Package: eSOP-R16B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Converter Offline Flyback, Secondary Side SR Topology 100kHz eSOP-R16B
IC OFFLINE SW MULT TOP 16ESOP
AC/DC Converters Off-Line Switch FET 650V 15W Sync 1.00
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 874620-INN2004K-TL | INN2004K-TL | INN2004K-TL | 633-INN2004K-TL |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - INN2004K-TL | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | AC/DC Converters Off-Line Switch FET 650V 15W Sync 1.00 |
| Package Type | Other; eSOP-R16B | SOIC; Other; 16-PowerSOIC (0.350\", 8.89mm Width), 15 Leads | SOIC; Other; 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads |