onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSL306LRN FSL306LRN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204345-FSL306LRN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 7W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Buck, Flyback Voltage - Start Up: 8V Frequency - Switching: 50kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 7DIP Supply Voltage - Operating: 7 V to 26 V Control Operating Temperature: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204345-FSL306LRN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 7W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Buck, Flyback Voltage - Start Up: 8V Frequency - Switching: 50kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 7DIP Supply Voltage - Operating: 7 V to 26 V Control Operating Temperature: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL306LRN - 204345-FSL306LRN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL306LRN
204345-FSL306LRN
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL306LRN 204345-FSL306LRN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204345-FSL306LRN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 7W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Buck, Flyback Voltage - Start Up: 8V Frequency - Switching: 50kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 7DIP Supply Voltage - Operating: 7 V to 26 V Control Operating Temperature: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204345-FSL306LRN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 7W
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Buck, Flyback
Voltage - Start Up: 8V
Frequency - Switching: 50kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 7DIP
Supply Voltage - Operating: 7 V to 26 V
Control Operating Temperature: -40°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
AC DC Converters, Offline Switches - FSL306LRN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSL306LRN
AC DC Converters, Offline Switches FSL306LRN
Converter Offline Buck, Flyback Topology 50kHz 7-DIP

Converter Offline Buck, Flyback Topology 50kHz 7-DIP

Buy Now Datasheet
AC DC Converters, Offline Switches - FSL306LRN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSL306LRN
AC DC Converters, Offline Switches FSL306LRN
Converter Offline Buck, Flyback Topology 50kHz 7-DIP

Converter Offline Buck, Flyback Topology 50kHz 7-DIP

Buy Now Datasheet
AC to DC Switching Converter Buck 8.8V 55kHz Rail 7-Pin PDIP - 598-FSL306LRN - Utmel Electronic Limited
Hong Kong, China
AC to DC Switching Converter Buck 8.8V 55kHz Rail 7-Pin PDIP
598-FSL306LRN
AC to DC Switching Converter Buck 8.8V 55kHz Rail 7-Pin PDIP 598-FSL306LRN
AC to DC Switching Converter Buck 8.8V 55kHz Rail 7-Pin PDIP

AC to DC Switching Converter Buck 8.8V 55kHz Rail 7-Pin PDIP

Supplier's Site
PMIC - AC DC Converters, Offline Switchers - FSL306LRN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSL306LRN
PMIC - AC DC Converters, Offline Switchers FSL306LRN
IC OFFLINE SWITCH MULT TOP 7DIP

IC OFFLINE SWITCH MULT TOP 7DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 204345-FSL306LRN FSL306LRN 598-FSL306LRN FSL306LRN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSL306LRN AC DC Converters, Offline Switches AC to DC Switching Converter Buck 8.8V 55kHz Rail 7-Pin PDIP PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 7DIP DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads DIP; Other; 8-DIP (0.300, 7.62mm), 7 Leads
Output Power 7 watts 7 watts 7 watts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Configuration / Function Flyback Flyback; Buck, Flyback
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B765P2BKSA1 - 1044432-ICE2B765P2BKSA1 - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 240 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
ACDC Power Supply Control ICs - Model: FA13844N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers