RECOM Power, Inc. AC to DC Converter RAC02-12SC

Description
The RAC01-SC and RAC02-C series are ultra-compact universal input AC/DC power modules for PCB mounting. They feature high efficiency, low standby power, high operating temperature, soft start and short-circuit protection as well as a built-in EMC Class B filter. Output voltages ranges from 3.3VDC to 24VDC.
Request a Quote
Description
The RAC01-SC and RAC02-C series are ultra-compact universal input AC/DC power modules for PCB mounting. They feature high efficiency, low standby power, high operating temperature, soft start and short-circuit protection as well as a built-in EMC Class B filter. Output voltages ranges from 3.3VDC to 24VDC.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC to DC Converter - RAC02-12SC - Richardson RFPD
Downers Grove, IL, United States
AC to DC Converter
RAC02-12SC
AC to DC Converter RAC02-12SC
The RAC01-SC and RAC02-C series are ultra-compact universal input AC/DC power modules for PCB mounting. They feature high efficiency, low standby power, high operating temperature, soft start and short-circuit protection as well as a built-in EMC Class B filter. Output voltages ranges from 3.3VDC to 24VDC.

The RAC01-SC and RAC02-C series are ultra-compact universal input AC/DC power modules for PCB mounting. They feature high efficiency, low standby power, high operating temperature, soft start and short-circuit protection as well as a built-in EMC Class B filter. Output voltages ranges from 3.3VDC to 24VDC.

Supplier's Site
AC DC Converters - RAC02-12SC - 811465-RAC02-12SC - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - RAC02-12SC
811465-RAC02-12SC
AC DC Converters - RAC02-12SC 811465-RAC02-12SC
Manufacturer: Recom Power Win Source Part Number: 811465-RAC02-12SC Type: Enclosed Mounting Style: Through Hole Features: SCP Approvals: CE, EN, UL Applications: ITE (Commercial) Power (Watts): 2W Voltage - Input: 80 ~ 264 VAC Weight: 0.055 lb (24.95 g) Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 74% Line Regulation: ±2% Load Regulation: ±6% Temperature Range - Operating: -25°C ~ 85°C (With Derating) Dimension: 1.33" L x 0.87" W x 0.71" H (33.7mm x 22.2mm x 18.0mm) Manufacturer Package: 4-DIP Module Current - Output (Maximum): 167mA Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 22 MSL Level: 1 (Unlimited)

Manufacturer: Recom Power
Win Source Part Number: 811465-RAC02-12SC
Type: Enclosed
Mounting Style: Through Hole
Features: SCP
Approvals: CE, EN, UL
Applications: ITE (Commercial)
Power (Watts): 2W
Voltage - Input: 80 ~ 264 VAC
Weight: 0.055 lb (24.95 g)
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 74%
Line Regulation: ±2%
Load Regulation: ±6%
Temperature Range - Operating: -25°C ~ 85°C (With Derating)
Dimension: 1.33" L x 0.87" W x 0.71" H (33.7mm x 22.2mm x 18.0mm)
Manufacturer Package: 4-DIP Module
Current - Output (Maximum): 167mA
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 22
MSL Level: 1 (Unlimited)

Buy Now
AC/DC CONVERTER 12V 2W - 655-RAC02-12SC - Utmel Electronic Limited
Hong Kong, China
AC/DC CONVERTER 12V 2W
655-RAC02-12SC
AC/DC CONVERTER 12V 2W 655-RAC02-12SC
AC/DC CONVERTER 12V 2W

AC/DC CONVERTER 12V 2W

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics Utmel Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number RAC02-12SC 811465-RAC02-12SC 655-RAC02-12SC
Product Name AC to DC Converter AC DC Converters - RAC02-12SC AC/DC CONVERTER 12V 2W
Output Voltage 12 volts 12 volts
Input Voltage 80 to 264 volts 80 volts
Output Power 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1064002-ICE3AR1580VJZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 57 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A12N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details