DELTA ELECTRONICS, INC.
PMF-24V240WCGB -- AC/DC CONVERTER 24V 240W
Delta Electronics, Inc.
AC/DC CONVERTER 24V 240W
PMF-24V240WCGB
Description
AC/DC CONVERTER 24V 240W
Description
AC/DC CONVERTER 24V 240W
Technical Specifications
|
Product Category
|
AC-DC Converter Chips |
|
Product Number
|
216-PMF-24V240WCGB |
|
Product Name
|
AC/DC CONVERTER 24V 240W |
|
IOUT
|
10 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Package Type
Other; Intermittent opration
Output Voltage
10 to 28 volts
View Details
Package Type
DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage
10.5 to 27 volts
Output Power
82 watts
View Details
2 suppliers
Package Type
Other; TO263-7L
Input Voltage
15 to 27.5 volts
View Details