Manufacturer: Diodes Incorporated
Win Source Part Number: 039249-AP3105VKTR-G1
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 15.5V
Duty Cycle: 75%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-6
Supply Voltage - Operating: 10 V to 25 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Converter Offline Flyback Topology 65kHz SOT-23-6
IC OFFLINE SW FLYBACK SOT23-6
AC/DC Converters Green PWM Cntrl 30V 350mA 500mW
65kHz 10V~25V SOT-23-6 AC-DC Controllers & Regulators ROHS
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies |
| Product Number | 039249-AP3105VKTR-G1 | AP3105VKTR-G1 | AP3105VKTR-G1 | 233-AP3105VKTR-G1 | AP3105VKTR-G1 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - AP3105VKTR-G1 | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | AC/DC Converters Green PWM Cntrl 30V 350mA 500mW | Power Supply Chip >> AC-DC Controllers & Regulators |
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 |