The FSL126MRT is an integrated Pulse Width Modulation (PWM) controller and SenseFET designed for offline Switch-Mode Power Supplies (SMPS). It features a rugged 650V internal SenseFET and operates with advanced soft burst-mode technology, which minimizes standby power consumption and reduces audible noise. The device includes various protection functions such as Overload Protection (OLP), Over-Voltage Protection (OVP), Abnormal Over-Current Protection (AOCP), Internal Thermal Shutdown (TSD) with hysteresis, and Under-Voltage Lockout (UVLO) with hysteresis. With a low operating current of 0.4mA in burst mode and an internal startup circuit, the FSL126MRT is optimized for efficiency and reliability. It supports a wide input voltage range of 85-265V AC and is suitable for applications in power supplies for home appliances and DVD players. The device is packaged in a TO-220F format and is designed to reduce component count, size, and weight compared to discrete solutions, while enhancing overall system performance.
Converter Offline Flyback Topology 67kHz TO-220F-6L (Forming)
AC/DC Converters 6.2Ohms 1mA 50W
IC OFFLINE SW FLBACK TO220F-6L
| Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | FSL126MRTWDTU | 598-FSL126MRTWDTU | FSL126MRTWDTU |
| Product Name | AC DC Converters, Offline Switches | AC/DC Converters 6.2Ohms 1mA 50W | PMIC - AC DC Converters, Offline Switchers |
| Package Type | TO-220; Other; TO-220-6 Full Pack, Formed Leads | TO-220; Other; TO-220-6 Full Pack, Formed Leads | |
| Input Voltage | 7.5 to 26 volts | ||
| Output Power | 40 watts | 40 watts |