Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC-DC CONVERTER CHIPS
ARTESYN EMBEDDED POWER
LPT53 -- AC/DC CONVERTER 5V +/-15V 55W
Artesyn Embedded Power
AC/DC CONVERTER 5V +/-15V 55W
LPT53
Description
AC/DC CONVERTER 5V +/-15V 55W
Utmel Electronic Limited
Done
Description
AC/DC CONVERTER 5V +/-15V 55W
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
AC/DC CONVERTER 5V +/-15V 55W
96-LPT53
AC/DC CONVERTER 5V +/-15V 55W
96-LPT53
AC/DC CONVERTER 5V +/-15V 55W
AC/DC CONVERTER 5V +/-15V 55W
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
AC-DC Converter Chips
Product Number
96-LPT53
Product Name
AC/DC CONVERTER 5V +/-15V 55W
Output Voltage
5 volts
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
AC DC Converters, Offline Switches
ICE5QSBGXUMA1
Specs
Package Type
SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage
10 to 27 volts
Output Power
109 watts
View Details
2
suppliers
Rochester Electronics
PMIC - AC DC Converters, Offline Switchers
NCP1001P
View Details
Fuji Electric Corp. of America
ACDC Power Supply Control ICs
Model: FA1A00N
Specs
Package Type
Other; SOP-8
Output Voltage
10 to 26 volts
View Details
MORNSUN Guangzhou Science & Technology Co., Ltd.
Power Supplies - Board Mount - AC DC Converters
LS05-26B03R3
Specs
Package Type
Other; Bulk
Output Power
3.3 watts
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details